Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J1VA680H

Description
Win Source Part Number: 1375715-ERT-J1VA680H Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERT-J Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: ERT-J1 Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K
Request a Quote Datasheet
Description
Win Source Part Number: 1375715-ERT-J1VA680H Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERT-J Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: ERT-J1 Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - ERT-J1VA680H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
ERT-J1VA680H
Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J1VA680H
Win Source Part Number: 1375715-ERT-J1VA680H Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: ERT-J Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: ERT-J1 Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 2800K B25/85: 2750K

Win Source Part Number: 1375715-ERT-J1VA680H
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: ERT-J
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: ERT-J1
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 68
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 2800K
B25/85: 2750K

Buy Now Datasheet
Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R - 590-ERT-J1VA680H - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R
590-ERT-J1VA680H
Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R 590-ERT-J1VA680H
Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R

Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number ERT-J1VA680H 590-ERT-J1VA680H
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor NTC 68Ohm 3% 2-Pin 0603 Paper T/R
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1911888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details