Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J0EV473J

Description
Win Source Part Number: 1122834-ERT-J0EV473J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P10578TR-NDR,P10578C T,P10578CT-NDR,P1057 8TR,ERTJ0EV473J,P105 78DKR Base Product Number: ERT-J0
Request a Quote Datasheet
Description
Win Source Part Number: 1122834-ERT-J0EV473J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P10578TR-NDR,P10578C T,P10578CT-NDR,P1057 8TR,ERTJ0EV473J,P105 78DKR Base Product Number: ERT-J0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1122834-ERT-J0EV473J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1122834-ERT-J0EV473J
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1122834-ERT-J0EV473J
Win Source Part Number: 1122834-ERT-J0EV473J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4700K B25/85: 4750K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: P10578TR-NDR,P10578C T,P10578CT-NDR,P1057 8TR,ERTJ0EV473J,P105 78DKR Base Product Number: ERT-J0

Win Source Part Number: 1122834-ERT-J0EV473J
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: ERT-J
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4700K
B25/85: 4750K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P10578TR-NDR,P10578CT,P10578CT-NDR,P10578TR,ERTJ0EV473J,P10578DKR
Base Product Number: ERT-J0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1122834-ERT-J0EV473J
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347123-A1309LUA-9-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details