Panasonic Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R ERT-J0EV473J

Description
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R
Description
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R

Suppliers

Company
Product
Description
Supplier Links
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R - 590-ERT-J0EV473J - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R
590-ERT-J0EV473J
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R 590-ERT-J0EV473J
Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R

Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 590-ERT-J0EV473J
Product Name Thermistor NTC 47KOhm 5% 2-Pin 0402 Paper T/R
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11026248-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details