Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV334J ERT-J0EV334J

Description
Manufacturer: Panasonic Win Source Part Number: 871091-ERT-J0EV334J Series: ERT-J Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 330k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: P11445TR, P11445TR-NDR, P11445CT, P11445CT-NDR, ERTJ0EV334J, P11445DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871091-ERT-J0EV334J Series: ERT-J Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 330k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: P11445TR, P11445TR-NDR, P11445CT, P11445CT-NDR, ERTJ0EV334J, P11445DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV334J - 871091-ERT-J0EV334J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV334J
871091-ERT-J0EV334J
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV334J 871091-ERT-J0EV334J
Manufacturer: Panasonic Win Source Part Number: 871091-ERT-J0EV334J Series: ERT-J Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 330k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8533.40.8070 Other Part Number: P11445TR, P11445TR-NDR, P11445CT, P11445CT-NDR, ERTJ0EV334J, P11445DKR

Manufacturer: Panasonic
Win Source Part Number: 871091-ERT-J0EV334J
Series: ERT-J
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 330k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.8070
Other Part Number: P11445TR, P11445TR-NDR, P11445CT, P11445CT-NDR, ERTJ0EV334J, P11445DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 871091-ERT-J0EV334J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EV334J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems - 67R6752 - Newark, An Avnet Company
Specs
Input Voltage 3 to 24 volts
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 7122841P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
View Details