Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M TLE4968-1M

Description
XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems. With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by up to 50 percent compared with similar competitor products. Thanks to its small magnetic hysteresis, the family paves the way for precise switching points in systems. The integrated temperature profile compensates magnetic drifts and enables stable performance overtemperature and lifetime. TLE496x-xM/L products come in the smallest SOT23 package, thus reducing height by 10 percent compared with predecessor products. The new sensors also feature an integrated functionality test for better system control. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Small SMD package PG-SOT23-3-15 (TLE4968-1M) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications Applications Automotive LED lighting systems Diesel direct injection Electric power steering (EPS) Windshield wiper system Designers who used this product also designed with IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL IAUC120N04S6N006 | Automotive MOSFET IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC 1 2 3
Request a Quote Datasheet
Description
XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems. With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by up to 50 percent compared with similar competitor products. Thanks to its small magnetic hysteresis, the family paves the way for precise switching points in systems. The integrated temperature profile compensates magnetic drifts and enables stable performance overtemperature and lifetime. TLE496x-xM/L products come in the smallest SOT23 package, thus reducing height by 10 percent compared with predecessor products. The new sensors also feature an integrated functionality test for better system control. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Small SMD package PG-SOT23-3-15 (TLE4968-1M) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications Applications Automotive LED lighting systems Diesel direct injection Electric power steering (EPS) Windshield wiper system Designers who used this product also designed with IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL IAUC120N04S6N006 | Automotive MOSFET IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M - TLE4968-1M - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M
TLE4968-1M
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M TLE4968-1M
XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems. With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by up to 50 percent compared with similar competitor products. Thanks to its small magnetic hysteresis, the family paves the way for precise switching points in systems. The integrated temperature profile compensates magnetic drifts and enables stable performance overtemperature and lifetime. TLE496x-xM/L products come in the smallest SOT23 package, thus reducing height by 10 percent compared with predecessor products. The new sensors also feature an integrated functionality test for better system control. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Small SMD package PG-SOT23-3-15 (TLE4968-1M) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications Applications Automotive LED lighting systems Diesel direct injection Electric power steering (EPS) Windshield wiper system Designers who used this product also designed with IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL IAUC120N04S6N006 | Automotive MOSFET IAUC100N04S6N028 Automotive MOSFET IPD50N06S4-09 | Automotive MOSFET IAUT300N10S5N015 | Automotive MOSFET IPZ40N04S5-3R9 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC BSL215C | Dual MOSFET TLF35585QVS01 | OPTIREG™ PMIC 1 2 3

XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems

The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems.
With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by up to 50 percent compared with similar competitor products.

Thanks to its small magnetic hysteresis, the family paves the way for precise switching points in systems. The integrated temperature profile compensates magnetic drifts and enables stable performance overtemperature and lifetime.

TLE496x-xM/L products come in the smallest SOT23 package, thus reducing height by 10 percent compared with predecessor products. The new sensors also feature an integrated functionality test for better system control.


Summary of Features

  • 3.0 V to 32 V operating supply voltage
  • Operation from unregulated power supply
  • Reverse polarity protection (-18 V)
  • Overvoltage capability up to 42 V without external resistor
  • Output overcurrent & overtemperature protection
  • Active error compensation
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • High ESD performance
  • Small SMD package PG-SOT23-3-15 (TLE4968-1M)

Potential Applications

  • BLDC rotor position measurement
  • Speed and position measurements in camshaft or transmission applications

Applications

  • Automotive LED lighting systems
  • Diesel direct injection
  • Electric power steering (EPS)
  • Windshield wiper system

Designers who used this product also designed with


  • IAUC100N04S6N028
    Automotive MOSFET
  • IPD50N06S4-09 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPZ40N04S5-3R9 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSL215C |
    Dual MOSFET
  • TLF35585QVS01 |
    OPTIREG™ PMIC
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • IAUC100N04S6N028
    Automotive MOSFET
  • IPD50N06S4-09 |
    Automotive MOSFET
  • IAUT300N10S5N015 |
    Automotive MOSFET
  • IPZ40N04S5-3R9 |
    Automotive MOSFET
  • TLE9180D-21QK |
    Gate driver ICs
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSL215C |
    Dual MOSFET
  • TLF35585QVS01 |
    OPTIREG™ PMIC

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4968-1M
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon - 49AC0829 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLV49613TAXBXA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 26 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998S3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details