Panasonic Sensors, Transducers - Temperature Sensors - NTC Thermistors ERT-J0ET472J

Description
Win Source Part Number: 1122678-ERT-J0ET472J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: ERTJ0ET472J,P10570CT -NDR,P10570TR,P10570 TR-NDR,P10570DKR,P10 570CT Base Product Number: ERT-J0
Request a Quote Datasheet
Description
Win Source Part Number: 1122678-ERT-J0ET472J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: ERTJ0ET472J,P10570CT -NDR,P10570TR,P10570 TR-NDR,P10570DKR,P10 570CT Base Product Number: ERT-J0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1122678-ERT-J0ET472J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1122678-ERT-J0ET472J
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1122678-ERT-J0ET472J
Win Source Part Number: 1122678-ERT-J0ET472J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: ERT-J Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 66 mW Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±5% B Value Tolerance: ±2% B25/50: 4500K B25/85: 4450K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Panasonic Electronic Components Other Names: ERTJ0ET472J,P10570CT -NDR,P10570TR,P10570 TR-NDR,P10570DKR,P10 570CT Base Product Number: ERT-J0

Win Source Part Number: 1122678-ERT-J0ET472J
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: ERT-J
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4500K
B25/85: 4450K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: ERTJ0ET472J,P10570CT-NDR,P10570TR,P10570TR-NDR,P10570DKR,P10570CT
Base Product Number: ERT-J0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1122678-ERT-J0ET472J
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details