Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198396-A1120LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, 0.5mT Release
Family Name: A1120
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3 V to 24 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): AH337-P; AH337-PG-A; AH337-PL-B; AH337-PG-B;
Introduction Date: December 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Allegro Microsystems A1120LUA-T
Allegro Microsystems A1120LUA-T
Allegro Microsystems A1120LUA-T
HALL EFFECT SWITCH, 50G, 25 mA, 3-SIP; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 198396-A1120LUA-T | 7244660 | 7244660P | 57P7560 | A1120LUA-T | A1120LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1120LUA-T | Motion Sensor ICs | Motion Sensor ICs | Hall Effect Switch, 50G, 25 Ma, 3-Sip; Hall Effect Type Allegro Microsystems | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |||
| Package / Mounting | 3-SIP |
Sip Sip |
Through Hole | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk |