Win Source Part Number: 1057748-ERT-J0ER333J
Category: Sensors, Transducers>Temperat
Series: ERT-J
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 66 mW
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±2%
B25/50: 4250K
B25/85: 4300K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERTJ0ER333H; NCP15WB333J03RC; NCP15WL333E03RC; NCP15WB333E03RC; ERT-J1VR333J; NCP21WB333J03RAERTJ0
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Panasonic Electronic Components
Other Names: P10577TR-NDR,P10577T
Base Product Number: ERT-J0
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1057748-ERT-J0ER333J |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors |
| Sensor Type | Temperature |