Panasonic NTC THERMISTOR 47K OHM 2% 0402 ERT-J0EP473GM

Description
NTC THERMISTOR 47K OHM 2% 0402
Description
NTC THERMISTOR 47K OHM 2% 0402

Suppliers

Company
Product
Description
Supplier Links
NTC THERMISTOR 47K OHM 2% 0402 - 590-ERT-J0EP473GM - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 47K OHM 2% 0402
590-ERT-J0EP473GM
NTC THERMISTOR 47K OHM 2% 0402 590-ERT-J0EP473GM
NTC THERMISTOR 47K OHM 2% 0402

NTC THERMISTOR 47K OHM 2% 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 590-ERT-J0EP473GM
Product Name NTC THERMISTOR 47K OHM 2% 0402
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details