TE Connectivity Discrete NTC GA100KF3975DPGN

Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 40 Operation/Applicatio n Wire/Cladding Connection : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Signal Characteristics Beta 25/85 Value (K) : 3975 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at 25°C) (KOHM) : 100 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 40 Operation/Applicatio n Wire/Cladding Connection : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Signal Characteristics Beta 25/85 Value (K) : 3975 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at 25°C) (KOHM) : 100 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete NTC - GA100KF3975DPGN - TE Connectivity
Berwyn, PA, United States
Discrete NTC
GA100KF3975DPGN
Discrete NTC GA100KF3975DPGN
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 40 Operation/Applicatio n Wire/Cladding Connection : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±1 Signal Characteristics Beta 25/85 Value (K) : 3975 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at 25°C) (KOHM) : 100 Temperature Accuracy (DEGC) : ± .2 @ 25

Body Features


  • Wire Connection : Open End

Dimensions


  • Discrete NTC Wire Length (MM) : 40

Operation/Application


  • Wire/Cladding Connection : 36 AWG (0.5mm) Axial Tin/Nickel Plated Copper

Packaging Features


  • Discrete NTC Package : Glass Axial Discrete

Product Type Features


  • Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Tolerance β-Value (PCT) : ±1

Signal Characteristics


  • Beta 25/85 Value (K) : 3975

Usage Conditions


  • Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250
  • Maximum Temperature : 300 DEGC  [572 DEGF ]
  • Resistance (at 25°C) (KOHM) : 100
  • Temperature Accuracy (DEGC) : ± .2 @ 25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number GA100KF3975DPGN
Product Name Discrete NTC
Coating Glass
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 93K1990 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -40 to ? C (-40 to ? F)
Resistance (@25°C) 1000 ohms
View Details