Panasonic Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EG103FM

Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 80Y2773 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
80Y2773
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 80Y2773
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4288 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4288
Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4288
THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 3435K, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 80Y2773
Product Name Thermistor, Ntc, 3435K, 10 Kohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details