Panasonic Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EA101H

Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4283 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4283
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4283
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1155 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1155
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1155
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4283
Product Name Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1731177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details