120 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | P120KCATB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |