Panasonic Res, 10K, 5%, Thick Film; Resistor Case Style Panasonic ERJXGNJ103Y

Description
RES, 10K, 5%, THICK FILM; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 5%, THICK FILM; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9818
Res, 10K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9818
RES, 10K, 5%, THICK FILM; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10K, 5%, THICK FILM; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 01005; Resistor Case Style Panasonic - 28AK9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 01005; Resistor Case Style Panasonic
28AK9408
Res, Thick Film, 10K, 5%, 01005; Resistor Case Style Panasonic 28AK9408
RES, THICK FILM, 10K, 5%, 01005; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 01005; Resistor Case Style:01005 [0402 Metric]; Resistance:10kohm; Product Range:ERJXGN Series; Voltage Rating:15V; Resistor Element Material:Thick Film; Power Rating:31mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9818
Product Name Res, 10K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 0402
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details