Panasonic Chip Resistor - Surface Mount - ERJXGNF5233Y ERJXGNF5233Y

Description
Manufacturer: Panasonic Win Source Part Number: 738143-ERJXGNF5233Y Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 738143-ERJXGNF5233Y Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJXGNF5233Y
738143-ERJXGNF5233Y
Chip Resistor - Surface Mount - ERJXGNF5233Y 738143-ERJXGNF5233Y
Manufacturer: Panasonic Win Source Part Number: 738143-ERJXGNF5233Y Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738143-ERJXGNF5233Y
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Product overview: ERJXGNF5233Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJXGNF5233Y can be used for catalog matching and distributor lookup.

Product overview: ERJXGNF5233Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJXGNF5233Y can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 738143-ERJXGNF5233Y 52-ERJXGNF5233Y
Product Name Chip Resistor - Surface Mount - ERJXGNF5233Y Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details