Panasonic OEM Parts - OEM Parts (C - E) - ERJXGNF2003U ERJXGNF2003U

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057713-ERJXGNF2003U Resistance: 200 kΩ Power Rating: 31 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057713-ERJXGNF2003U Resistance: 200 kΩ Power Rating: 31 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERJXGNF2003U - 1057713-ERJXGNF2003U - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERJXGNF2003U
1057713-ERJXGNF2003U
OEM Parts - OEM Parts (C - E) - ERJXGNF2003U 1057713-ERJXGNF2003U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057713-ERJXGNF2003U Resistance: 200 kΩ Power Rating: 31 mW Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057713-ERJXGNF2003U
Resistance: 200 kΩ
Power Rating: 31 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057713-ERJXGNF2003U
Product Name OEM Parts - OEM Parts (C - E) - ERJXGNF2003U
Unlock Full Specs
to access all available technical data