Panasonic Surface Mount Resistors ERJUP8F68R0V

Description
ERJUP Resistor Thick Film 1206 1% 68R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 68R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426616P
Surface Mount Resistors 2426616P
ERJUP Resistor Thick Film 1206 1% 68R

ERJUP Resistor Thick Film 1206 1% 68R

Supplier's Site
Surface Mount Resistors - 2426615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426615
Surface Mount Resistors 2426615
ERJUP Resistor Thick Film 1206 1% 68R

ERJUP Resistor Thick Film 1206 1% 68R

Supplier's Site
Surface Mount Resistors - 2426616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426616
Surface Mount Resistors 2426616
ERJUP Resistor Thick Film 1206 1% 68R

ERJUP Resistor Thick Film 1206 1% 68R

Supplier's Site
Res, 68R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1395
Res, 68R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1395
RES, 68R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426616P 14AJ1395
Product Name Surface Mount Resistors Res, 68R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 68 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details