Panasonic Surface Mount Resistors ERJUP8F6803V

Description
ERJUP Resistor Thick Film 1206 1% 680K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 680K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426613
Surface Mount Resistors 2426613
ERJUP Resistor Thick Film 1206 1% 680K

ERJUP Resistor Thick Film 1206 1% 680K

Supplier's Site
Surface Mount Resistors - 2426614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426614P
Surface Mount Resistors 2426614P
ERJUP Resistor Thick Film 1206 1% 680K

ERJUP Resistor Thick Film 1206 1% 680K

Supplier's Site
Surface Mount Resistors - 2426614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426614
Surface Mount Resistors 2426614
ERJUP Resistor Thick Film 1206 1% 680K

ERJUP Resistor Thick Film 1206 1% 680K

Supplier's Site
Res, 680K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1400
Res, 680K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1400
RES, 680K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 680K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426613 14AJ1400
Product Name Surface Mount Resistors Res, 680K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 680000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers