Panasonic Surface Mount Resistors ERJUP8F4702V

Description
ERJUP Resistor Thick Film 1206 1% 47K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 47K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426590
Surface Mount Resistors 2426590
ERJUP Resistor Thick Film 1206 1% 47K

ERJUP Resistor Thick Film 1206 1% 47K

Supplier's Site
Surface Mount Resistors - 2426590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426590P
Surface Mount Resistors 2426590P
ERJUP Resistor Thick Film 1206 1% 47K

ERJUP Resistor Thick Film 1206 1% 47K

Supplier's Site
Surface Mount Resistors - 2426589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426589
Surface Mount Resistors 2426589
ERJUP Resistor Thick Film 1206 1% 47K

ERJUP Resistor Thick Film 1206 1% 47K

Supplier's Site
Res, 47K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1304
Res, 47K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1304
RES, 47K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426590 14AJ1304
Product Name Surface Mount Resistors Res, 47K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 47000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers