Panasonic Surface Mount Resistors ERJUP8F3301V

Description
ERJUP Resistor Thick Film 1206 1% 3K3
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 3K3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426567
Surface Mount Resistors 2426567
ERJUP Resistor Thick Film 1206 1% 3K3

ERJUP Resistor Thick Film 1206 1% 3K3

Supplier's Site
Surface Mount Resistors - 2426567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426567P
Surface Mount Resistors 2426567P
ERJUP Resistor Thick Film 1206 1% 3K3

ERJUP Resistor Thick Film 1206 1% 3K3

Supplier's Site
Surface Mount Resistors - 2426566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426566
Surface Mount Resistors 2426566
ERJUP Resistor Thick Film 1206 1% 3K3

ERJUP Resistor Thick Film 1206 1% 3K3

Supplier's Site
Res, 3K3, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1208
Res, 3K3, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1208
RES, 3K3, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426567 14AJ1208
Product Name Surface Mount Resistors Res, 3K3, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 3300 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details