Panasonic Surface Mount Resistors ERJUP8F2202V

Description
ERJUP Resistor Thick Film 1206 1% 22K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 22K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426545
Surface Mount Resistors 2426545
ERJUP Resistor Thick Film 1206 1% 22K

ERJUP Resistor Thick Film 1206 1% 22K

Supplier's Site
Surface Mount Resistors - 2426546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426546
Surface Mount Resistors 2426546
ERJUP Resistor Thick Film 1206 1% 22K

ERJUP Resistor Thick Film 1206 1% 22K

Supplier's Site
Surface Mount Resistors - 2426546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426546P
Surface Mount Resistors 2426546P
ERJUP Resistor Thick Film 1206 1% 22K

ERJUP Resistor Thick Film 1206 1% 22K

Supplier's Site
Res, 22K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1105
Res, 22K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1105
RES, 22K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426545 14AJ1105
Product Name Surface Mount Resistors Res, 22K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 22000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details