Panasonic Surface Mount Resistors ERJUP8F1803V

Description
ERJUP Resistor Thick Film 1206 1% 180K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 180K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426538P
Surface Mount Resistors 2426538P
ERJUP Resistor Thick Film 1206 1% 180K

ERJUP Resistor Thick Film 1206 1% 180K

Supplier's Site
Surface Mount Resistors - 2426537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426537
Surface Mount Resistors 2426537
ERJUP Resistor Thick Film 1206 1% 180K

ERJUP Resistor Thick Film 1206 1% 180K

Supplier's Site
Surface Mount Resistors - 2426538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426538
Surface Mount Resistors 2426538
ERJUP Resistor Thick Film 1206 1% 180K

ERJUP Resistor Thick Film 1206 1% 180K

Supplier's Site
Res, 180K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1061
Res, 180K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1061
RES, 180K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 180K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426538P 14AJ1061
Product Name Surface Mount Resistors Res, 180K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 180000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details