Panasonic Surface Mount Resistors ERJUP8F1501V

Description
ERJUP Resistor Thick Film 1206 1% 1K5
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 1K5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426521
Surface Mount Resistors 2426521
ERJUP Resistor Thick Film 1206 1% 1K5

ERJUP Resistor Thick Film 1206 1% 1K5

Supplier's Site
Surface Mount Resistors - 2426522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426522P
Surface Mount Resistors 2426522P
ERJUP Resistor Thick Film 1206 1% 1K5

ERJUP Resistor Thick Film 1206 1% 1K5

Supplier's Site
Surface Mount Resistors - 2426522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426522
Surface Mount Resistors 2426522
ERJUP Resistor Thick Film 1206 1% 1K5

ERJUP Resistor Thick Film 1206 1% 1K5

Supplier's Site
Res, 1K5, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1014
Res, 1K5, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1014
RES, 1K5, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426521 14AJ1014
Product Name Surface Mount Resistors Res, 1K5, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 1500 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details