Panasonic Surface Mount Resistors ERJUP6F5600V

Description
ERJUP Resistor Thick Film 0805 1% 560R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 560R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432330
Surface Mount Resistors 2432330
ERJUP Resistor Thick Film 0805 1% 560R

ERJUP Resistor Thick Film 0805 1% 560R

Supplier's Site
Surface Mount Resistors - 2432331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432331
Surface Mount Resistors 2432331
ERJUP Resistor Thick Film 0805 1% 560R

ERJUP Resistor Thick Film 0805 1% 560R

Supplier's Site
Surface Mount Resistors - 2432331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432331P
Surface Mount Resistors 2432331P
ERJUP Resistor Thick Film 0805 1% 560R

ERJUP Resistor Thick Film 0805 1% 560R

Supplier's Site
Res, 560R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0048
Res, 560R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0048
RES, 560R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432330 14AJ0048
Product Name Surface Mount Resistors Res, 560R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 560 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details