ERJUP Resistor Thick Film 0805 1% 39K
ERJUP Resistor Thick Film 0805 1% 39K
ERJUP Resistor Thick Film 0805 1% 39K
RES, 39K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2432313P | 13AJ9954 |
| Product Name | Surface Mount Resistors | Res, 39K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Resistance Range | 39000 ohms | |
| Temperature Coefficient | 100 ±ppm/°C | |
| Power Rating | 0.5000 watts |