Panasonic Surface Mount Resistors ERJUP6F33R0V

Description
ERJUP Resistor Thick Film 0805 1% 33R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 33R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432306
Surface Mount Resistors 2432306
ERJUP Resistor Thick Film 0805 1% 33R

ERJUP Resistor Thick Film 0805 1% 33R

Supplier's Site
Surface Mount Resistors - 2432305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432305
Surface Mount Resistors 2432305
ERJUP Resistor Thick Film 0805 1% 33R

ERJUP Resistor Thick Film 0805 1% 33R

Supplier's Site
Surface Mount Resistors - 2432306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432306P
Surface Mount Resistors 2432306P
ERJUP Resistor Thick Film 0805 1% 33R

ERJUP Resistor Thick Film 0805 1% 33R

Supplier's Site
Res, 33R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9905
Res, 33R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9905
RES, 33R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432306 13AJ9905
Product Name Surface Mount Resistors Res, 33R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 33 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details