Panasonic Surface Mount Resistors ERJUP6F2200V

Description
ERJUP Resistor Thick Film 0805 1% 220R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 220R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432276P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432276P
Surface Mount Resistors 2432276P
ERJUP Resistor Thick Film 0805 1% 220R

ERJUP Resistor Thick Film 0805 1% 220R

Supplier's Site
Surface Mount Resistors - 2432275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432275
Surface Mount Resistors 2432275
ERJUP Resistor Thick Film 0805 1% 220R

ERJUP Resistor Thick Film 0805 1% 220R

Supplier's Site
Surface Mount Resistors - 2432276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432276
Surface Mount Resistors 2432276
ERJUP Resistor Thick Film 0805 1% 220R

ERJUP Resistor Thick Film 0805 1% 220R

Supplier's Site
Res, 220R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9803
Res, 220R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9803
RES, 220R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432276P 13AJ9803
Product Name Surface Mount Resistors Res, 220R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details