RES, 100K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2432237P | 13AJ9626 |
| Product Name | Surface Mount Resistors | Res, 100K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Resistance Range | 100000 ohms |