Panasonic Surface Mount Resistors ERJUP3F1501V

Description
ERJUP Resistor Thick Film 0603 1% 1K5
Request a Quote
Description
ERJUP Resistor Thick Film 0603 1% 1K5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432121
Surface Mount Resistors 2432121
ERJUP Resistor Thick Film 0603 1% 1K5

ERJUP Resistor Thick Film 0603 1% 1K5

Supplier's Site
Surface Mount Resistors - 2432122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432122
Surface Mount Resistors 2432122
ERJUP Resistor Thick Film 0603 1% 1K5

ERJUP Resistor Thick Film 0603 1% 1K5

Supplier's Site
Surface Mount Resistors - 2432122P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432122P
Surface Mount Resistors 2432122P
ERJUP Resistor Thick Film 0603 1% 1K5

ERJUP Resistor Thick Film 0603 1% 1K5

Supplier's Site
Res, 1K5, 1%, 0.25W, 0603 Rohs Compliant Panasonic - 91AH7223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 0603 Rohs Compliant Panasonic
91AH7223
Res, 1K5, 1%, 0.25W, 0603 Rohs Compliant Panasonic 91AH7223
RES, 1K5, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

RES, 1K5, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432121 91AH7223
Product Name Surface Mount Resistors Res, 1K5, 1%, 0.25W, 0603 Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1500 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details