Panasonic Surface Mount Resistors ERJUP3F1001V

Description
ERJUP Resistor Thick Film 0603 1% 1K
Request a Quote
Description
ERJUP Resistor Thick Film 0603 1% 1K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432096
Surface Mount Resistors 2432096
ERJUP Resistor Thick Film 0603 1% 1K

ERJUP Resistor Thick Film 0603 1% 1K

Supplier's Site
Surface Mount Resistors - 2432097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432097
Surface Mount Resistors 2432097
ERJUP Resistor Thick Film 0603 1% 1K

ERJUP Resistor Thick Film 0603 1% 1K

Supplier's Site
Surface Mount Resistors - 2432097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432097P
Surface Mount Resistors 2432097P
ERJUP Resistor Thick Film 0603 1% 1K

ERJUP Resistor Thick Film 0603 1% 1K

Supplier's Site
Res, 1K, 1%, 0.25W, 0603 Rohs Compliant Panasonic - 91AH7202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 0603 Rohs Compliant Panasonic
91AH7202
Res, 1K, 1%, 0.25W, 0603 Rohs Compliant Panasonic 91AH7202
RES, 1K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432096 91AH7202
Product Name Surface Mount Resistors Res, 1K, 1%, 0.25W, 0603 Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details