Panasonic Res, 910R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F9100U

Description
RES, 910R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:910ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 910R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:910ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 73AC7117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
73AC7117
Res, 910R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 73AC7117
RES, 910R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:910ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 910R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:910ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7117
Product Name Res, 910R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers