Panasonic Res, 20R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F20R0U

Description
RES, 20R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 85Y7394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
85Y7394
Res, 20R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 85Y7394
RES, 20R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.75W, 1812; Resistor Case Style Panasonic - 12AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.75W, 1812; Resistor Case Style Panasonic
12AC0882
Res, 20R, 1%, 0.75W, 1812; Resistor Case Style Panasonic 12AC0882
RES, 20R, 1%, 0.75W, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20R, 1%, 0.75W, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:20ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7394
Product Name Res, 20R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 20 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details