Panasonic Res, 16K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F1602U

Description
RES, 16K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:16kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:16kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 44AC2411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
44AC2411
Res, 16K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 44AC2411
RES, 16K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:16kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:16kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44AC2411
Product Name Res, 16K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 16000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details