The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, has a resistance value of 6.2 kΩ and a power rating of 125 mW. It features a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The product is part of a series that includes anti-sulfurated thick film chip resistors, which enhance durability in sulfur-rich environments. This component is appropriate for automotive and other applications requiring stringent quality standards.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 8654526 | 63W0316 |
| Product Name | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip) |