Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJU06F3901V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W0291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W0291
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W0291
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0291
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details