Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJU06F3000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W0275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W0275
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W0275
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0275
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details