Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F1501V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0120
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0120
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0120
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details