Panasonic Res, 0R0, 0603, Thick Film; Resistor Case Style Panasonic ERJU030R00V

Description
RES, 0R0, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R0, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 0603, Thick Film; Resistor Case Style Panasonic - 41AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0603, Thick Film; Resistor Case Style Panasonic
41AC9814
Res, 0R0, 0603, Thick Film; Resistor Case Style Panasonic 41AC9814
RES, 0R0, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9814
Product Name Res, 0R0, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details