Panasonic Surface Mount Resistors ERJU02F1000X

Description
ERJ Anti-Sulfurated Resistors 0402 100R
Request a Quote Datasheet
Description
ERJ Anti-Sulfurated Resistors 0402 100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432023P
Surface Mount Resistors 2432023P
ERJ Anti-Sulfurated Resistors 0402 100R

ERJ Anti-Sulfurated Resistors 0402 100R

Supplier's Site
Surface Mount Resistors - 2432023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432023
Surface Mount Resistors 2432023
ERJ Anti-Sulfurated Resistors 0402 100R

ERJ Anti-Sulfurated Resistors 0402 100R

Supplier's Site
Surface Mount Resistors - 2432022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432022
Surface Mount Resistors 2432022
ERJ Anti-Sulfurated Resistors 0402 100R

ERJ Anti-Sulfurated Resistors 0402 100R

Supplier's Site
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic
41AC9808
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic 41AC9808
RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432023P 41AC9808
Product Name Surface Mount Resistors Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 100 ohms 100 ohms
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS; AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details