Panasonic Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic ERJU020R00X

Description
RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic - 41AC9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic
41AC9813
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic 41AC9813
RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic - 28AK9406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic
28AK9406
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic 28AK9406
RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9813
Product Name Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers