Panasonic Res, 150R, 20%, Thick Film; Resistor Case Style Panasonic ERJT14LM151U

Description
RES, 150R, 20%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:ERJT14L Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 20%; RoHS Compliant: Yes
Description
RES, 150R, 20%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:ERJT14L Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 20%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 20%, Thick Film; Resistor Case Style Panasonic - 17AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 20%, Thick Film; Resistor Case Style Panasonic
17AC9828
Res, 150R, 20%, Thick Film; Resistor Case Style Panasonic 17AC9828
RES, 150R, 20%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:ERJT14L Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 20%; RoHS Compliant: Yes

RES, 150R, 20%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:ERJT14L Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 150R, 1210 Rohs Compliant Panasonic - 28AK9400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 1210 Rohs Compliant Panasonic
28AK9400
Res, Aec-Q200, Thick Film, 150R, 1210 Rohs Compliant Panasonic 28AK9400
RES, AEC-Q200, THICK FILM, 150R, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 150R, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9828 28AK9400
Product Name Res, 150R, 20%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 150R, 1210 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 150 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details