Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT14J5R6U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0095
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0095
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0095
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details