Panasonic Surface Mount Resistors ERJT14J472U

Description
Panasonic ERJT14J472U
Request a Quote Datasheet
Description
Panasonic ERJT14J472U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219475
Surface Mount Resistors 7219475
Panasonic ERJT14J472U

Panasonic ERJT14J472U

Supplier's Site
Surface Mount Resistors - 9229275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229275
Surface Mount Resistors 9229275
Panasonic ERJT14J472U

Panasonic ERJT14J472U

Supplier's Site
Surface Mount Resistors - 7219475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219475P
Surface Mount Resistors 7219475P
Panasonic ERJT14J472U

Panasonic ERJT14J472U

Supplier's Site
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic
41AC9806
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic 41AC9806
RES, 4K7, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7219475 9229275 7219475P 41AC9806
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details