Panasonic Surface Mount Resistors ERJT14J332U

Description
Panasonic ERJT14J332U
Request a Quote Datasheet
Description
Panasonic ERJT14J332U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219450
Surface Mount Resistors 7219450
Panasonic ERJT14J332U

Panasonic ERJT14J332U

Supplier's Site
Res, 3K3, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, Thick Film; Resistor Case Style Panasonic
41AC9804
Res, 3K3, 5%, Thick Film; Resistor Case Style Panasonic 41AC9804
RES, 3K3, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3K3, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7219450 41AC9804
Product Name Surface Mount Resistors Res, 3K3, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers