Panasonic Surface Mount Resistors ERJT14J2R0U

Description
Panasonic ERJT14J2R0U
Request a Quote Datasheet
Description
Panasonic ERJT14J2R0U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219201
Surface Mount Resistors 7219201
Panasonic ERJT14J2R0U

Panasonic ERJT14J2R0U

Supplier's Site
Surface Mount Resistors - 7219201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219201P
Surface Mount Resistors 7219201P
Panasonic ERJT14J2R0U

Panasonic ERJT14J2R0U

Supplier's Site
Surface Mount Resistors - 1724013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724013
Surface Mount Resistors 1724013
Panasonic ERJT14J2R0U

Panasonic ERJT14J2R0U

Supplier's Site
Res, 2R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9799
Res, 2R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9799
RES, 2R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7219201 7219201P 41AC9799
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2R, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 2 ohms 2 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details