Panasonic Res, 2K2, 5%, Thick Film; Resistor Case Style Panasonic ERJT14J222U

Description
RES, 2K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, Thick Film; Resistor Case Style Panasonic
41AC9801
Res, 2K2, 5%, Thick Film; Resistor Case Style Panasonic 41AC9801
RES, 2K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9801
Product Name Res, 2K2, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details