Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7219179 | 9229187 | 7219179P | 63W0089 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Panasonic |
| Technology / Construction | Thick film | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 (3225m) | Surface Mount Technology (SMT / SMD); 1210 (3225m) | Surface Mount Technology (SMT / SMD); 1210 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS |