Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J471V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0080
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0080
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0080
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details