Panasonic Current Sense Res, 0R82, 1%, 250 Mw; Resistance Panasonic ERJS6QFR82V

Description
CURRENT SENSE RES, 0R82, 1%, 250 MW; Resistance:0.82ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R82, 1%, 250 MW; Resistance:0.82ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R82, 1%, 250 Mw; Resistance Panasonic - 85Y7320 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R82, 1%, 250 Mw; Resistance Panasonic
85Y7320
Current Sense Res, 0R82, 1%, 250 Mw; Resistance Panasonic 85Y7320
CURRENT SENSE RES, 0R82, 1%, 250 MW; Resistance:0.82ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R82, 1%, 250 MW; Resistance:0.82ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7320
Product Name Current Sense Res, 0R82, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP3R9GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers