TE Connectivity Chip Resistor - Surface Mount RL73H2BR68FTD

Description
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138541CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138541CT-ND
Chip Resistor - Surface Mount A138541CT-ND
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138541DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138541DKR-ND
Chip Resistor - Surface Mount A138541DKR-ND
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138541TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138541TR-ND
Chip Resistor - Surface Mount A138541TR-ND
680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

680 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS ) - RL73H2BR68FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS )
RL73H2BR68FTD
Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS ) RL73H2BR68FTD
Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS )

Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS )

Supplier's Site
Current Sense Res, R68, 0.25W, 1206; Resistance Cgs Te Connectivity - 16R6109 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R68, 0.25W, 1206; Resistance Cgs Te Connectivity
16R6109
Current Sense Res, R68, 0.25W, 1206; Resistance Cgs Te Connectivity 16R6109
CURRENT SENSE RES, R68, 0.25W, 1206; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

CURRENT SENSE RES, R68, 0.25W, 1206; Resistance:0.68ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138541CT-ND RL73H2BR68FTD 16R6109
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73H 2B R68 1% 5K RL ( CGS ) Current Sense Res, R68, 0.25W, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED22L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers